Welwyn Components, Ltd. Through Hole Resistors W21-27RJI

Description
Welwyn W21-27RJI Resistor
Request a Quote Datasheet
Description
Welwyn W21-27RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393255
Through Hole Resistors 1393255
Welwyn W21-27RJI Resistor

Welwyn W21-27RJI Resistor

Supplier's Site
Through Hole Resistors - 1393464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393464
Through Hole Resistors 1393464
Welwyn W21-27RJI Resistor

Welwyn W21-27RJI Resistor

Supplier's Site
Resistor, 27 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn - 98K3171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn
98K3171
Resistor, 27 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn 98K3171
RESISTOR, 27 OHM, 3W, ±5%; Resistance:27ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Diameter:5.6mm RoHS Compliant: Yes

RESISTOR, 27 OHM, 3W, ±5%; Resistance:27ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393255 98K3171
Product Name Through Hole Resistors Resistor, 27 Ohm, 3W, ±5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details