Welwyn Components, Ltd. Resistance Tt Electronics/welwyn W21-270RJI

Description
Resistance:270ohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Diameter:5.6mm RoHS Compliant: Yes
Datasheet
Description
Resistance:270ohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Diameter:5.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Tt Electronics/welwyn - 62X7173 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7173
Resistance Tt Electronics/welwyn 62X7173
Resistance:270ohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Diameter:5.6mm RoHS Compliant: Yes

Resistance:270ohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62X7173
Product Name Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 270 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details