Welwyn Components, Ltd. Res, Wirewound, 1K, 5%, 100V, Axial; Resistance Tt Electronics/welwyn W21-1KJI

Description
RES, WIREWOUND, 1K, 5%, 100V, AXIAL; Resistance:1kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound RoHS Compliant: Yes
Description
RES, WIREWOUND, 1K, 5%, 100V, AXIAL; Resistance:1kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The resistor is a wirewound type with a resistance value of 1 kilohm and a tolerance of ±5%. It is designed for a maximum voltage rating of 100V and has a power rating of 3 watts. This component is part of the W21 series and features an axial leaded case style. The resistor is constructed with a vitreous enamel coating, providing protection suitable for harsh environments and ensuring high stability and reliability. It meets CECC specifications, making it suitable for use in demanding applications. The resistor is RoHS compliant, indicating it is free from lead and other hazardous substances.

Datasheet Summary
Powered by GS/AI

The resistor is a wirewound type with a resistance value of 1 kilohm and a tolerance of ±5%. It is designed for a maximum voltage rating of 100V and has a power rating of 3 watts. This component is part of the W21 series and features an axial leaded case style. The resistor is constructed with a vitreous enamel coating, providing protection suitable for harsh environments and ensuring high stability and reliability. It meets CECC specifications, making it suitable for use in demanding applications. The resistor is RoHS compliant, indicating it is free from lead and other hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 1K, 5%, 100V, Axial; Resistance Tt Electronics/welwyn - 98K3149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 5%, 100V, Axial; Resistance Tt Electronics/welwyn
98K3149
Res, Wirewound, 1K, 5%, 100V, Axial; Resistance Tt Electronics/welwyn 98K3149
RES, WIREWOUND, 1K, 5%, 100V, AXIAL; Resistance:1kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound RoHS Compliant: Yes

RES, WIREWOUND, 1K, 5%, 100V, AXIAL; Resistance:1kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3149
Product Name Res, Wirewound, 1K, 5%, 100V, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details