TT Electronics Wirewound Resistor, 12 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive W21-12R0J

Description
WIREWOUND RESISTOR, 12 OHM, 3W, 5%; Resistance:12ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 12 OHM, 3W, 5%; Resistance:12ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, part number 83K9931, features a resistance of 12 Ohms and a power rating of 3 Watts with a tolerance of ±5%. It is designed for use in harsh environments, thanks to its impervious lead-free vitreous enamel coating, which provides high stability and reliability. The resistor is CECC approved, making it suitable for applications requiring compliance with specific standards. It has a maximum voltage rating of 100V and is constructed with a high purity ceramic substrate, ensuring robust performance. The resistor is also resistant to industrial cleaning solvents and has non-burning materials, enhancing its durability in various applications.

Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, part number 83K9931, features a resistance of 12 Ohms and a power rating of 3 Watts with a tolerance of ±5%. It is designed for use in harsh environments, thanks to its impervious lead-free vitreous enamel coating, which provides high stability and reliability. The resistor is CECC approved, making it suitable for applications requiring compliance with specific standards. It has a maximum voltage rating of 100V and is constructed with a high purity ceramic substrate, ensuring robust performance. The resistor is also resistant to industrial cleaning solvents and has non-burning materials, enhancing its durability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 12 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive - 83K9931 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive
83K9931
Wirewound Resistor, 12 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive 83K9931
WIREWOUND RESISTOR, 12 OHM, 3W, 5%; Resistance:12ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 3W, 5%; Resistance:12ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83K9931
Product Name Wirewound Resistor, 12 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details