Welwyn Components, Ltd. Through Hole Resistors W21-120RJI

Description
Welwyn W21-120RJI Resistor
Request a Quote Datasheet
Description
Welwyn W21-120RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393417
Through Hole Resistors 1393417
Welwyn W21-120RJI Resistor

Welwyn W21-120RJI Resistor

Supplier's Site
Wirewound Resistor, 120 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3157 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3157
Wirewound Resistor, 120 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3157
WIREWOUND RESISTOR, 120 OHM, 2.5W, 5%; Resistance:120ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 2.5W, 5%; Resistance:120ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393417 98K3157
Product Name Through Hole Resistors Wirewound Resistor, 120 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS
Configuration Single Resistor
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details