TT Electronics Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive W21-1002F

Description
WIREWOUND RESISTOR, 10KOHM, 3W, 1%; Resistance:10kohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 10KOHM, 3W, 1%; Resistance:10kohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 10M6309 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive
10M6309
Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive 10M6309
WIREWOUND RESISTOR, 10KOHM, 3W, 1%; Resistance:10kohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 3W, 1%; Resistance:10kohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10M6309
Product Name Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details