Welwyn Components, Ltd. Wirewound Resistor, 0.22 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn W21-0R22JI

Description
WIREWOUND RESISTOR, 0.22 OHM, 2.5W, 5%; Resistance:0.22ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.22 OHM, 2.5W, 5%; Resistance:0.22ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.22 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3141 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.22 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3141
Wirewound Resistor, 0.22 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3141
WIREWOUND RESISTOR, 0.22 OHM, 2.5W, 5%; Resistance:0.22ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.22 OHM, 2.5W, 5%; Resistance:0.22ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3141
Product Name Wirewound Resistor, 0.22 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details