Welwyn Components, Ltd. Wirewound Resistor,axial,0.1 Ohm,2.5 W; Resistance Tt Electronics/welwyn W21-0R1JI

Description
WIREWOUND RESISTOR,AXIAL,0.1 OHM,2.5 W; Resistance:0.1ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR,AXIAL,0.1 OHM,2.5 W; Resistance:0.1ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor,axial,0.1 Ohm,2.5 W; Resistance Tt Electronics/welwyn - 65K3394 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor,axial,0.1 Ohm,2.5 W; Resistance Tt Electronics/welwyn
65K3394
Wirewound Resistor,axial,0.1 Ohm,2.5 W; Resistance Tt Electronics/welwyn 65K3394
WIREWOUND RESISTOR,AXIAL,0.1 OHM,2.5 W; Resistance:0.1ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR,AXIAL,0.1 OHM,2.5 W; Resistance:0.1ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K3394
Product Name Wirewound Resistor,axial,0.1 Ohm,2.5 W; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers