Welwyn Components, Ltd. Through Hole Thick Film Resistor, Vrw Series, 4.7 Mohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn VRW68-4M7JI

Description
Through Hole Thick Film Resistor, VRW Series, 4.7 Mohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Thick Film Resistor, VRW Series, 4.7 Mohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thick Film Resistor, Vrw Series, 4.7 Mohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 67X3005 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Vrw Series, 4.7 Mohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn
67X3005
Through Hole Thick Film Resistor, Vrw Series, 4.7 Mohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn 67X3005
Through Hole Thick Film Resistor, VRW Series, 4.7 Mohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, VRW Series, 4.7 Mohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X3005
Product Name Through Hole Thick Film Resistor, Vrw Series, 4.7 Mohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details