Welwyn Components, Ltd. Through Hole Thick Film Resistor, Vrw Series, 3.3 Mohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn VRW68-3M3JI

Description
Through Hole Thick Film Resistor, VRW Series, 3.3 Mohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Thick Film Resistor, VRW Series, 3.3 Mohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thick Film Resistor, Vrw Series, 3.3 Mohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 67X3003 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Vrw Series, 3.3 Mohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn
67X3003
Through Hole Thick Film Resistor, Vrw Series, 3.3 Mohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn 67X3003
Through Hole Thick Film Resistor, VRW Series, 3.3 Mohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, VRW Series, 3.3 Mohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X3003
Product Name Through Hole Thick Film Resistor, Vrw Series, 3.3 Mohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details