Welwyn Components, Ltd. Through Hole Thick Film Resistor, Vrw Series, 100 Kohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn VRW68-100KJI

Description
Through Hole Thick Film Resistor, VRW Series, 100 kohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Thick Film Resistor, VRW Series, 100 kohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thick Film Resistor, Vrw Series, 100 Kohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 67X2999 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Vrw Series, 100 Kohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn
67X2999
Through Hole Thick Film Resistor, Vrw Series, 100 Kohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn 67X2999
Through Hole Thick Film Resistor, VRW Series, 100 kohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Thick Film Resistor, VRW Series, 100 kohm, 1 W, - 5%, 10 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1W, Thick Film, Axial; Resistance Tt Electronics/welwyn - 62AK2905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1W, Thick Film, Axial; Resistance Tt Electronics/welwyn
62AK2905
Res, 100K, 1W, Thick Film, Axial; Resistance Tt Electronics/welwyn 62AK2905
RES, 100K, 1W, THICK FILM, AXIAL; Resistance:100kohm; Product Range:VRW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film; Product Width:- RoHS Compliant: Yes

RES, 100K, 1W, THICK FILM, AXIAL; Resistance:100kohm; Product Range:VRW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:10kV; Resistor Technology:Thick Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X2999 62AK2905
Product Name Through Hole Thick Film Resistor, Vrw Series, 100 Kohm, 1 W, 5%, 10 Kv, Axial Leaded Rohs Compliant Tt Electronics/welwyn Res, 100K, 1W, Thick Film, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; Axial Leads Axial Leaded
Standards and Certifications RoHS RoHS
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details