Welwyn Components, Ltd. Resistor, Thick Film, 10M, 5%, Axial; Resistance Tt Electronics/welwyn VRW25-10MJI

Description
RESISTOR, THICK FILM, 10M, 5%, AXIAL; Resistance:10Mohm; Product Range:VRW Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Thick Film RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 10M, 5%, AXIAL; Resistance:10Mohm; Product Range:VRW Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 10M, 5%, Axial; Resistance Tt Electronics/welwyn - 26M4875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10M, 5%, Axial; Resistance Tt Electronics/welwyn
26M4875
Resistor, Thick Film, 10M, 5%, Axial; Resistance Tt Electronics/welwyn 26M4875
RESISTOR, THICK FILM, 10M, 5%, AXIAL; Resistance:10Mohm; Product Range:VRW Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 10M, 5%, AXIAL; Resistance:10Mohm; Product Range:VRW Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.6kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M4875
Product Name Resistor, Thick Film, 10M, 5%, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leaded
Resistance Range 1.00E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details