Welwyn Components, Ltd. Through Hole Resistors ULW5-1R0JT075

Description
UL WIREWOUND FUSIBLE RESISTOR
Request a Quote Datasheet
Description
UL WIREWOUND FUSIBLE RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW5-1R0JT075TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW5-1R0JT075TR-ND
Through Hole Resistors 985-ULW5-1R0JT075TR-ND
UL WIREWOUND FUSIBLE RESISTOR

UL WIREWOUND FUSIBLE RESISTOR

Buy Now Datasheet
Through Hole Resistors - 985-ULW5-1R0JT075CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW5-1R0JT075CT-ND
Through Hole Resistors 985-ULW5-1R0JT075CT-ND
UL WIREWOUND FUSIBLE RESISTOR

UL WIREWOUND FUSIBLE RESISTOR

Buy Now Datasheet
Res, 1R, 5%, 5W, Axial, Wirewound; Resistance Tt Electronics/welwyn - 22AC4930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 5W, Axial, Wirewound; Resistance Tt Electronics/welwyn
22AC4930
Res, 1R, 5%, 5W, Axial, Wirewound; Resistance Tt Electronics/welwyn 22AC4930
RES, 1R, 5%, 5W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:ULW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 1R, 5%, 5W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:ULW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-ULW5-1R0JT075TR-ND 22AC4930
Product Name Through Hole Resistors Res, 1R, 5%, 5W, Axial, Wirewound; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers