Welwyn Components, Ltd. Resistor, Wirewound, 10R, 5%, Axial; Resistance Tt Electronics/welwyn ULW4-10RJA1

Description
RESISTOR, WIREWOUND, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:ULW Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, WIREWOUND, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:ULW Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 10R, 5%, Axial; Resistance Tt Electronics/welwyn - 34R5460 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10R, 5%, Axial; Resistance Tt Electronics/welwyn
34R5460
Resistor, Wirewound, 10R, 5%, Axial; Resistance Tt Electronics/welwyn 34R5460
RESISTOR, WIREWOUND, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:ULW Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:ULW Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound 10 Ohm 5% 4W Tt Electronics/welwyn - 62AK2904 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound 10 Ohm 5% 4W Tt Electronics/welwyn
62AK2904
Wirewound 10 Ohm 5% 4W Tt Electronics/welwyn 62AK2904
WIREWOUND 10 OHM 5% 4W

WIREWOUND 10 OHM 5% 4W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 34R5460 62AK2904
Product Name Resistor, Wirewound, 10R, 5%, Axial; Resistance Tt Electronics/welwyn Wirewound 10 Ohm 5% 4W Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details