Welwyn Components, Ltd. Through Hole Resistors ULW3-47RJA1

Description
RES 47 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 47 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW3-47RJA1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-47RJA1TB-ND
Through Hole Resistors 985-ULW3-47RJA1TB-ND
RES 47 OHM 3W 5% AXIAL

RES 47 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 985-ULW3-47RJA1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-47RJA1CT-ND
Through Hole Resistors 985-ULW3-47RJA1CT-ND
RES 47 OHM 3W 5% AXIAL

RES 47 OHM 3W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 47 Ohm, 3W, 5%; Resistance Tt Electronics/welwyn - 78R5324 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 3W, 5%; Resistance Tt Electronics/welwyn
78R5324
Wirewound Resistor, 47 Ohm, 3W, 5%; Resistance Tt Electronics/welwyn 78R5324
WIREWOUND RESISTOR, 47 OHM, 3W, 5%; Resistance:47ohm; Product Range:ULW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 3W, 5%; Resistance:47ohm; Product Range:ULW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ulw Series, 47 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R5458 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ulw Series, 47 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R5458
Through Hole Wirewound Resistor, Ulw Series, 47 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R5458
Through Hole Wirewound Resistor, ULW Series, 47 ohm, 3 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ULW Series, 47 ohm, 3 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-ULW3-47RJA1TB-ND 78R5324 34R5458
Product Name Through Hole Resistors Wirewound Resistor, 47 Ohm, 3W, 5%; Resistance Tt Electronics/welwyn Through Hole Wirewound Resistor, Ulw Series, 47 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details