Welwyn Components, Ltd. Through Hole Resistors ULW3-33RJA1

Description
RES 33 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 33 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW3-33RJA1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-33RJA1TB-ND
Through Hole Resistors 985-ULW3-33RJA1TB-ND
RES 33 OHM 3W 5% AXIAL

RES 33 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 985-ULW3-33RJA1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-33RJA1CT-ND
Through Hole Resistors 985-ULW3-33RJA1CT-ND
RES 33 OHM 3W 5% AXIAL

RES 33 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, Ulw Series, 33 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R5457 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ulw Series, 33 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R5457
Through Hole Wirewound Resistor, Ulw Series, 33 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R5457
Through Hole Wirewound Resistor, ULW Series, 33 ohm, 3 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ULW Series, 33 ohm, 3 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-ULW3-33RJA1TB-ND 34R5457
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ulw Series, 33 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details