Welwyn Components, Ltd. Through Hole Resistors ULW3-27RJA1

Description
RES 27 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 27 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW3-27RJA1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-27RJA1CT-ND
Through Hole Resistors 985-ULW3-27RJA1CT-ND
RES 27 OHM 3W 5% AXIAL

RES 27 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 985-ULW3-27RJA1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-27RJA1TB-ND
Through Hole Resistors 985-ULW3-27RJA1TB-ND
RES 27 OHM 3W 5% AXIAL

RES 27 OHM 3W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 27 Ohm, 3W, 5%; Resistance Tt Electronics/welwyn - 78R5322 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 3W, 5%; Resistance Tt Electronics/welwyn
78R5322
Wirewound Resistor, 27 Ohm, 3W, 5%; Resistance Tt Electronics/welwyn 78R5322
WIREWOUND RESISTOR, 27 OHM, 3W, 5%; Resistance:27ohm; Product Range:ULW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 3W, 5%; Resistance:27ohm; Product Range:ULW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-ULW3-27RJA1CT-ND 78R5322
Product Name Through Hole Resistors Wirewound Resistor, 27 Ohm, 3W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details