Welwyn Components, Ltd. Through Hole Resistors ULW3-1R0JA1

Description
UL WIREWOUND FUSIBLE RESISTOR
Request a Quote Datasheet
Description
UL WIREWOUND FUSIBLE RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW3-1R0JA1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-1R0JA1CT-ND
Through Hole Resistors 985-ULW3-1R0JA1CT-ND
UL WIREWOUND FUSIBLE RESISTOR

UL WIREWOUND FUSIBLE RESISTOR

Buy Now Datasheet
Through Hole Resistors - 985-ULW3-1R0JA1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-1R0JA1TB-ND
Through Hole Resistors 985-ULW3-1R0JA1TB-ND
UL WIREWOUND FUSIBLE RESISTOR

UL WIREWOUND FUSIBLE RESISTOR

Buy Now Datasheet
Res, 1R, 5%, 3W, Axial, Wirewound; Resistance Tt Electronics/welwyn - 22AC4928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 3W, Axial, Wirewound; Resistance Tt Electronics/welwyn
22AC4928
Res, 1R, 5%, 3W, Axial, Wirewound; Resistance Tt Electronics/welwyn 22AC4928
RES, 1R, 5%, 3W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:ULW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 1R, 5%, 3W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:ULW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-ULW3-1R0JA1CT-ND 22AC4928
Product Name Through Hole Resistors Res, 1R, 5%, 3W, Axial, Wirewound; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details