Welwyn Components, Ltd. 10 Ohm 3W Resistor ULW3-10RJA1

Description
Res Wirewound 10 Ohm 5% 3W ±200ppm/°C Cement AXL Ammo Product overview: ULW3-10RJA1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW3-10RJA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 5% 3W ±200ppm/°C Cement AXL Ammo Product overview: ULW3-10RJA1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW3-10RJA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Ohm 3W Resistor - 53-ULW3-10RJA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 3W Resistor
53-ULW3-10RJA1
10 Ohm 3W Resistor 53-ULW3-10RJA1
Res Wirewound 10 Ohm 5% 3W ±200ppm/°C Cement AXL Ammo Product overview: ULW3-10RJA1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW3-10RJA1 can be used for catalog matching and distributor lookup.

Res Wirewound 10 Ohm 5% 3W ±200ppm/°C Cement AXL Ammo Product overview: ULW3-10RJA1 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW3-10RJA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 985-ULW3-10RJA1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-10RJA1TB-ND
Through Hole Resistors 985-ULW3-10RJA1TB-ND
RES 10 OHM 3W 5% AXIAL

RES 10 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 985-ULW3-10RJA1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-10RJA1CT-ND
Through Hole Resistors 985-ULW3-10RJA1CT-ND
RES 10 OHM 3W 5% AXIAL

RES 10 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, Ulw Series, 10 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R5453 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ulw Series, 10 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R5453
Through Hole Wirewound Resistor, Ulw Series, 10 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R5453
Through Hole Wirewound Resistor, ULW Series, 10 ohm, 3 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ULW Series, 10 ohm, 3 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-ULW3-10RJA1 985-ULW3-10RJA1TB-ND 34R5453
Product Name 10 Ohm 3W Resistor Through Hole Resistors Through Hole Wirewound Resistor, Ulw Series, 10 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details