Welwyn Components, Ltd. Through Hole Resistors ULW3-100RJA1

Description
RES 100 OHM 3W 5% AXIAL
Request a Quote Datasheet
Description
RES 100 OHM 3W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW3-100RJA1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-100RJA1CT-ND
Through Hole Resistors 985-ULW3-100RJA1CT-ND
RES 100 OHM 3W 5% AXIAL

RES 100 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 985-ULW3-100RJA1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW3-100RJA1TB-ND
Through Hole Resistors 985-ULW3-100RJA1TB-ND
RES 100 OHM 3W 5% AXIAL

RES 100 OHM 3W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, Ulw Series, 100 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R5454 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ulw Series, 100 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R5454
Through Hole Wirewound Resistor, Ulw Series, 100 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R5454
Through Hole Wirewound Resistor, ULW Series, 100 ohm, 3 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ULW Series, 100 ohm, 3 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-ULW3-100RJA1CT-ND 34R5454
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ulw Series, 100 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details