Welwyn Components, Ltd. Through Hole Resistors ULW2-47RJA25

Description
RES 47 OHM 2W 5% AXIAL
Request a Quote Datasheet
Description
RES 47 OHM 2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW2-47RJA25CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-47RJA25CT-ND
Through Hole Resistors 985-ULW2-47RJA25CT-ND
RES 47 OHM 2W 5% AXIAL

RES 47 OHM 2W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 985-ULW2-47RJA25TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-47RJA25TB-ND
Through Hole Resistors 985-ULW2-47RJA25TB-ND
RES 47 OHM 2W 5% AXIAL

RES 47 OHM 2W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, Ulw Series, 47 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R5451 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ulw Series, 47 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R5451
Through Hole Wirewound Resistor, Ulw Series, 47 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R5451
Through Hole Wirewound Resistor, ULW Series, 47 ohm, 2 W, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ULW Series, 47 ohm, 2 W, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-ULW2-47RJA25CT-ND 34R5451
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ulw Series, 47 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details