Welwyn Components, Ltd. Through Hole Resistors ULW2-33RJA25

Description
RES 33 OHM 2W 5% AXIAL
Request a Quote Datasheet
Description
RES 33 OHM 2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW2-33RJA25CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-33RJA25CT-ND
Through Hole Resistors 985-ULW2-33RJA25CT-ND
RES 33 OHM 2W 5% AXIAL

RES 33 OHM 2W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 985-ULW2-33RJA25TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-33RJA25TB-ND
Through Hole Resistors 985-ULW2-33RJA25TB-ND
RES 33 OHM 2W 5% AXIAL

RES 33 OHM 2W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, Ulw Series, 33 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R5450 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ulw Series, 33 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R5450
Through Hole Wirewound Resistor, Ulw Series, 33 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R5450
Through Hole Wirewound Resistor, ULW Series, 33 ohm, 2 W, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ULW Series, 33 ohm, 2 W, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-ULW2-33RJA25CT-ND 34R5450
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ulw Series, 33 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers