Welwyn Components, Ltd. Through Hole Resistors ULW2-2R2JA25

Description
UL WIREWOUND FUSIBLE RESISTOR
Request a Quote Datasheet
Description
UL WIREWOUND FUSIBLE RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW2-2R2JA25TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-2R2JA25TB-ND
Through Hole Resistors 985-ULW2-2R2JA25TB-ND
UL WIREWOUND FUSIBLE RESISTOR

UL WIREWOUND FUSIBLE RESISTOR

Buy Now Datasheet
Through Hole Resistors - 985-ULW2-2R2JA25CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-2R2JA25CT-ND
Through Hole Resistors 985-ULW2-2R2JA25CT-ND
UL WIREWOUND FUSIBLE RESISTOR

UL WIREWOUND FUSIBLE RESISTOR

Buy Now Datasheet
Res, 2R2, 5%, 2W, Axial, Wirewound; Resistance Tt Electronics/welwyn - 22AC4927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 2W, Axial, Wirewound; Resistance Tt Electronics/welwyn
22AC4927
Res, 2R2, 5%, 2W, Axial, Wirewound; Resistance Tt Electronics/welwyn 22AC4927
RES, 2R2, 5%, 2W, AXIAL, WIREWOUND; Resistance:2.2ohm; Product Range:ULW Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 2R2, 5%, 2W, AXIAL, WIREWOUND; Resistance:2.2ohm; Product Range:ULW Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-ULW2-2R2JA25TB-ND 22AC4927
Product Name Through Hole Resistors Res, 2R2, 5%, 2W, Axial, Wirewound; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details