Welwyn Components, Ltd. 22 Ohm 2W Resistor ULW2-22RJA25

Description
Res Wirewound 22 Ohm 5% 2W ±200ppm/°C Cement AXL Ammo Product overview: ULW2-22RJA25 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW2-22RJA25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 22 Ohm 5% 2W ±200ppm/°C Cement AXL Ammo Product overview: ULW2-22RJA25 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW2-22RJA25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 Ohm 2W Resistor - 53-ULW2-22RJA25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 Ohm 2W Resistor
53-ULW2-22RJA25
22 Ohm 2W Resistor 53-ULW2-22RJA25
Res Wirewound 22 Ohm 5% 2W ±200ppm/°C Cement AXL Ammo Product overview: ULW2-22RJA25 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW2-22RJA25 can be used for catalog matching and distributor lookup.

Res Wirewound 22 Ohm 5% 2W ±200ppm/°C Cement AXL Ammo Product overview: ULW2-22RJA25 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW2-22RJA25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 985-ULW2-22RJA25TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-22RJA25TB-ND
Through Hole Resistors 985-ULW2-22RJA25TB-ND
RES 22 OHM 2W 5% AXIAL

RES 22 OHM 2W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 985-ULW2-22RJA25CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-22RJA25CT-ND
Through Hole Resistors 985-ULW2-22RJA25CT-ND
RES 22 OHM 2W 5% AXIAL

RES 22 OHM 2W 5% AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, Ulw Series, 22 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R5449 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ulw Series, 22 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R5449
Through Hole Wirewound Resistor, Ulw Series, 22 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R5449
Through Hole Wirewound Resistor, ULW Series, 22 ohm, 2 W, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ULW Series, 22 ohm, 2 W, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-ULW2-22RJA25 985-ULW2-22RJA25TB-ND 34R5449
Product Name 22 Ohm 2W Resistor Through Hole Resistors Through Hole Wirewound Resistor, Ulw Series, 22 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details