Welwyn Components, Ltd. Through Hole Resistors ULW2-1R0JA25

Description
UL WIREWOUND FUSIBLE RESISTOR
Request a Quote Datasheet
Description
UL WIREWOUND FUSIBLE RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW2-1R0JA25CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-1R0JA25CT-ND
Through Hole Resistors 985-ULW2-1R0JA25CT-ND
UL WIREWOUND FUSIBLE RESISTOR

UL WIREWOUND FUSIBLE RESISTOR

Buy Now Datasheet
Through Hole Resistors - 985-ULW2-1R0JA25TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-1R0JA25TB-ND
Through Hole Resistors 985-ULW2-1R0JA25TB-ND
UL WIREWOUND FUSIBLE RESISTOR

UL WIREWOUND FUSIBLE RESISTOR

Buy Now Datasheet
Res, 1R, 5%, 2W, Axial, Wirewound; Resistance Tt Electronics/welwyn - 22AC4926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 2W, Axial, Wirewound; Resistance Tt Electronics/welwyn
22AC4926
Res, 1R, 5%, 2W, Axial, Wirewound; Resistance Tt Electronics/welwyn 22AC4926
RES, 1R, 5%, 2W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:ULW Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 1R, 5%, 2W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:ULW Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-ULW2-1R0JA25CT-ND 22AC4926
Product Name Through Hole Resistors Res, 1R, 5%, 2W, Axial, Wirewound; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details