Welwyn Components, Ltd. Through Hole Resistors ULW2-100RJA25

Description
RES 100 OHM 2W 5% AXIAL
Request a Quote Datasheet
Description
RES 100 OHM 2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-ULW2-100RJA25TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-100RJA25TB-ND
Through Hole Resistors 985-ULW2-100RJA25TB-ND
RES 100 OHM 2W 5% AXIAL

RES 100 OHM 2W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 985-ULW2-100RJA25CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-ULW2-100RJA25CT-ND
Through Hole Resistors 985-ULW2-100RJA25CT-ND
RES 100 OHM 2W 5% AXIAL

RES 100 OHM 2W 5% AXIAL

Buy Now Datasheet
100 Ohm 2W Resistor - 53-ULW2-100RJA25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 2W Resistor
53-ULW2-100RJA25
100 Ohm 2W Resistor 53-ULW2-100RJA25
Res Wirewound 100 Ohm 5% 2W ±200ppm/°C Cement AXL Ammo Product overview: ULW2-100RJA25 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW2-100RJA25 can be used for catalog matching and distributor lookup.

Res Wirewound 100 Ohm 5% 2W ±200ppm/°C Cement AXL Ammo Product overview: ULW2-100RJA25 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ULW2-100RJA25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R5314 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R5314
Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R5314
WIREWOUND RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:ULW Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:ULW Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ulw Series, 100 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R5448 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ulw Series, 100 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R5448
Through Hole Wirewound Resistor, Ulw Series, 100 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R5448
Through Hole Wirewound Resistor, ULW Series, 100 ohm, 2 W, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ULW Series, 100 ohm, 2 W, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 985-ULW2-100RJA25TB-ND 53-ULW2-100RJA25 78R5314 34R5448
Product Name Through Hole Resistors 100 Ohm 2W Resistor Wirewound Resistor, 100 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn Through Hole Wirewound Resistor, Ulw Series, 100 Ohm, 2 W, 5%, 250 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers