TT Electronics Current Sense Resistor, 0.003 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive ULRB12512R003FLFSLT

Description
CURRENT SENSE RESISTOR, 0.003 OHM, 1W, 1%; Resistance:0.003ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.003 OHM, 1W, 1%; Resistance:0.003ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.003 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 47M0850 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.003 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
47M0850
Current Sense Resistor, 0.003 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 47M0850
CURRENT SENSE RESISTOR, 0.003 OHM, 1W, 1%; Resistance:0.003ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.003 OHM, 1W, 1%; Resistance:0.003ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47M0850
Product Name Current Sense Resistor, 0.003 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details