Welwyn Components, Ltd. Current Sense Resistor, 0R0005, 1%, 2512; Resistance Tt Electronics/welwyn ULR3-R0005FT2

Description
CURRENT SENSE RESISTOR, 0R0005, 1%, 2512; Resistance:500µohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0R0005, 1%, 2512; Resistance:500µohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0R0005, 1%, 2512; Resistance Tt Electronics/welwyn - 26M4701 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0R0005, 1%, 2512; Resistance Tt Electronics/welwyn
26M4701
Current Sense Resistor, 0R0005, 1%, 2512; Resistance Tt Electronics/welwyn 26M4701
CURRENT SENSE RESISTOR, 0R0005, 1%, 2512; Resistance:500µohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0R0005, 1%, 2512; Resistance:500µohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M4701
Product Name Current Sense Resistor, 0R0005, 1%, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details