Welwyn Components, Ltd. Current Sense Res, 0R005, 1%, 2.5 W; Resistance Tt Electronics/welwyn ULR25-R005FT2

Description
CURRENT SENSE RES, 0R005, 1%, 2.5 W; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R005, 1%, 2.5 W; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R005, 1%, 2.5 W; Resistance Tt Electronics/welwyn - 12AC2771 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 2.5 W; Resistance Tt Electronics/welwyn
12AC2771
Current Sense Res, 0R005, 1%, 2.5 W; Resistance Tt Electronics/welwyn 12AC2771
CURRENT SENSE RES, 0R005, 1%, 2.5 W; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 2.5 W; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.005 Ohm, 2.5 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 26M4698 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.005 Ohm, 2.5 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
26M4698
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.005 Ohm, 2.5 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 26M4698
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.005 ohm, 2.5 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.005 ohm, 2.5 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC2771 26M4698
Product Name Current Sense Res, 0R005, 1%, 2.5 W; Resistance Tt Electronics/welwyn Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.005 Ohm, 2.5 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details