Welwyn Components, Ltd. Current Sense Res, 0R004, 1%, 2.5 W; Resistance Tt Electronics/welwyn ULR25-R004FT2

Description
CURRENT SENSE RES, 0R004, 1%, 2.5 W; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R004, 1%, 2.5 W; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R004, 1%, 2.5 W; Resistance Tt Electronics/welwyn - 12AC2770 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R004, 1%, 2.5 W; Resistance Tt Electronics/welwyn
12AC2770
Current Sense Res, 0R004, 1%, 2.5 W; Resistance Tt Electronics/welwyn 12AC2770
CURRENT SENSE RES, 0R004, 1%, 2.5 W; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R004, 1%, 2.5 W; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0R004, 1%, 2512; Resistance Tt Electronics/welwyn - 26M4696 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0R004, 1%, 2512; Resistance Tt Electronics/welwyn
26M4696
Current Sense Resistor, 0R004, 1%, 2512; Resistance Tt Electronics/welwyn 26M4696
CURRENT SENSE RESISTOR, 0R004, 1%, 2512; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0R004, 1%, 2512; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC2770 26M4696
Product Name Current Sense Res, 0R004, 1%, 2.5 W; Resistance Tt Electronics/welwyn Current Sense Resistor, 0R004, 1%, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers