Welwyn Components, Ltd. Resistor, 0.001 Ohm, 2W, ±1%; Resistance Tt Electronics/welwyn ULR2-R001FT2

Description
RESISTOR, 0.001 OHM, 2W, ±1%; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 0.001 OHM, 2W, ±1%; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0.001 Ohm, 2W, ±1%; Resistance Tt Electronics/welwyn - 26M4688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.001 Ohm, 2W, ±1%; Resistance Tt Electronics/welwyn
26M4688
Resistor, 0.001 Ohm, 2W, ±1%; Resistance Tt Electronics/welwyn 26M4688
RESISTOR, 0.001 OHM, 2W, ±1%; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTOR, 0.001 OHM, 2W, ±1%; Resistance:0.001ohm; Product Range:ULR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M4688
Product Name Resistor, 0.001 Ohm, 2W, ±1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details