Welwyn Components, Ltd. Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn ULR1S-R01FT2

Description
CURRENT SENSE RES, 0R01, 1%, 1 W, 1206; Resistance:0.01ohm; Product Range:ULR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 1%, 1 W, 1206; Resistance:0.01ohm; Product Range:ULR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn - 12AC2767 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn
12AC2767
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn 12AC2767
CURRENT SENSE RES, 0R01, 1%, 1 W, 1206; Resistance:0.01ohm; Product Range:ULR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 1 W, 1206; Resistance:0.01ohm; Product Range:ULR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.01 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 86P8699 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.01 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
86P8699
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.01 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 86P8699
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.01 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.01 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC2767 86P8699
Product Name Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.01 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 1206 1206
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details