Welwyn Components, Ltd. Current Sense Res, 0R007, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn ULR1S-R007FT2

Description
CURRENT SENSE RES, 0R007, 1%, 1 W, 1206; Resistance:0.007ohm; Product Range:ULR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R007, 1%, 1 W, 1206; Resistance:0.007ohm; Product Range:ULR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R007, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn - 12AC2766 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn
12AC2766
Current Sense Res, 0R007, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn 12AC2766
CURRENT SENSE RES, 0R007, 1%, 1 W, 1206; Resistance:0.007ohm; Product Range:ULR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 1%, 1 W, 1206; Resistance:0.007ohm; Product Range:ULR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.007 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 86P8696 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.007 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
86P8696
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.007 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 86P8696
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.007 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.007 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC2766 86P8696
Product Name Current Sense Res, 0R007, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.007 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 1206 1206
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details