Welwyn Components, Ltd. Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.003 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn ULR1S-R003FT2

Description
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.003 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.003 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.003 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 86P8689 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.003 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
86P8689
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.003 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 86P8689
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.003 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.003 ohm, 1 W, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86P8689
Product Name Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.003 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details