TT Electronics Connectors,Interconnects ULR1S-R003FT2

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance: 22(ohm) Power Rating: 1/4(W) Tolerance: ±20% Temperature Coefficient: X7R Operating Temperature Min Deg. C: -40C Operating Temperature Max Deg. C: 105C Technology: SRAM - Synchronous, SDR (ZBT) Termination: Solder
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance: 22(ohm) Power Rating: 1/4(W) Tolerance: ±20% Temperature Coefficient: X7R Operating Temperature Min Deg. C: -40C Operating Temperature Max Deg. C: 105C Technology: SRAM - Synchronous, SDR (ZBT) Termination: Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance: 22(ohm) Power Rating: 1/4(W) Tolerance: ±20% Temperature Coefficient: X7R Operating Temperature Min Deg. C: -40C Operating Temperature Max Deg. C: 105C Technology: SRAM - Synchronous, SDR (ZBT) Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Resistance: 22(ohm)
Power Rating: 1/4(W)
Tolerance: ±20%
Temperature Coefficient: X7R
Operating Temperature Min Deg. C: -40C
Operating Temperature Max Deg. C: 105C
Technology: SRAM - Synchronous, SDR (ZBT)
Termination: Solder

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details