Welwyn Components, Ltd. Current Sense Resistor, 0R005, 1%, 2010; Resistance Tt Electronics/welwyn ULR15S-R005FT2

Description
CURRENT SENSE RESISTOR, 0R005, 1%, 2010; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0R005, 1%, 2010; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0R005, 1%, 2010; Resistance Tt Electronics/welwyn - 86P8708 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0R005, 1%, 2010; Resistance Tt Electronics/welwyn
86P8708
Current Sense Resistor, 0R005, 1%, 2010; Resistance Tt Electronics/welwyn 86P8708
CURRENT SENSE RESISTOR, 0R005, 1%, 2010; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0R005, 1%, 2010; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R005, 1%, 1.5 W; Resistance Tt Electronics/welwyn - 12AC2769 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 1.5 W; Resistance Tt Electronics/welwyn
12AC2769
Current Sense Res, 0R005, 1%, 1.5 W; Resistance Tt Electronics/welwyn 12AC2769
CURRENT SENSE RES, 0R005, 1%, 1.5 W; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 1.5 W; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86P8708 12AC2769
Product Name Current Sense Resistor, 0R005, 1%, 2010; Resistance Tt Electronics/welwyn Current Sense Res, 0R005, 1%, 1.5 W; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 [5025 Metric] 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details