Welwyn Components, Ltd. Resistor, 0.004 Ohm, 1.5W, ±1%; Resistance Tt Electronics/welwyn ULR15S-R004FT2

Description
RESISTOR, 0.004 OHM, 1.5W, ±1%; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 0.004 OHM, 1.5W, ±1%; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0.004 Ohm, 1.5W, ±1%; Resistance Tt Electronics/welwyn - 86P8706 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.004 Ohm, 1.5W, ±1%; Resistance Tt Electronics/welwyn
86P8706
Resistor, 0.004 Ohm, 1.5W, ±1%; Resistance Tt Electronics/welwyn 86P8706
RESISTOR, 0.004 OHM, 1.5W, ±1%; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RESISTOR, 0.004 OHM, 1.5W, ±1%; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R004, 1%, 1.5 W; Resistance Tt Electronics/welwyn - 12AC2768 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R004, 1%, 1.5 W; Resistance Tt Electronics/welwyn
12AC2768
Current Sense Res, 0R004, 1%, 1.5 W; Resistance Tt Electronics/welwyn 12AC2768
CURRENT SENSE RES, 0R004, 1%, 1.5 W; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R004, 1%, 1.5 W; Resistance:0.004ohm; Product Range:ULR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86P8706 12AC2768
Product Name Resistor, 0.004 Ohm, 1.5W, ±1%; Resistance Tt Electronics/welwyn Current Sense Res, 0R004, 1%, 1.5 W; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 [5025 Metric] 2010
Resistance Range 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers