Welwyn Components, Ltd. Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.005 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn ULR1-R005FT2

Description
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.005 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.005 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.005 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 26M4682 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.005 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
26M4682
Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.005 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 26M4682
SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.005 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ULR Series, 0.005 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R005, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn - 12AC2765 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
12AC2765
Current Sense Res, 0R005, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn 12AC2765
CURRENT SENSE RES, 0R005, 1%, 1 W, 2512; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 1 W, 2512; Resistance:0.005ohm; Product Range:ULR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 26M4682 12AC2765
Product Name Smd Current Sense Resistors, Aec-Q200 Ulr Series, 0.005 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn Current Sense Res, 0R005, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details