TT Electronics Circular Conn, Rcpt, 10S-4, Cable; Product Range Tt Electronics/ab Connectors UKANET900010S4S

Description
CIRCULAR CONN, RCPT, 10S-4, CABLE; Product Range:UK-AN Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:10S-4; Connector Body Material:Aluminium RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 10S-4, CABLE; Product Range:UK-AN Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:10S-4; Connector Body Material:Aluminium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 10S-4, Cable; Product Range Tt Electronics/ab Connectors - 78AC4830 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10S-4, Cable; Product Range Tt Electronics/ab Connectors
78AC4830
Circular Conn, Rcpt, 10S-4, Cable; Product Range Tt Electronics/ab Connectors 78AC4830
CIRCULAR CONN, RCPT, 10S-4, CABLE; Product Range:UK-AN Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:10S-4; Connector Body Material:Aluminium RoHS Compliant: No

CIRCULAR CONN, RCPT, 10S-4, CABLE; Product Range:UK-AN Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Coupling Style:Threaded; Insert Arrangement:10S-4; Connector Body Material:Aluminium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78AC4830
Product Name Circular Conn, Rcpt, 10S-4, Cable; Product Range Tt Electronics/ab Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Strip Connector Standards - Type Solder Cup - A25001-014 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details