TT Electronics Circular Conn, Rcpt, 10S-3, Cable; Product Range Tt Electronics/ab Connectors UKANET900010S3S

Description
CIRCULAR CONN, RCPT, 10S-3, CABLE; Product Range:UK-AN Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Insert Arrangement:10S-3; Connector Body Material:Aluminium RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 10S-3, CABLE; Product Range:UK-AN Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Insert Arrangement:10S-3; Connector Body Material:Aluminium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 10S-3, Cable; Product Range Tt Electronics/ab Connectors - 78AC4829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10S-3, Cable; Product Range Tt Electronics/ab Connectors
78AC4829
Circular Conn, Rcpt, 10S-3, Cable; Product Range Tt Electronics/ab Connectors 78AC4829
CIRCULAR CONN, RCPT, 10S-3, CABLE; Product Range:UK-AN Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Insert Arrangement:10S-3; Connector Body Material:Aluminium RoHS Compliant: No

CIRCULAR CONN, RCPT, 10S-3, CABLE; Product Range:UK-AN Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Insert Arrangement:10S-3; Connector Body Material:Aluminium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78AC4829
Product Name Circular Conn, Rcpt, 10S-3, Cable; Product Range Tt Electronics/ab Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products