TT Electronics Circular Conn, Rcpt, 14S-2, Panel; Product Range Tt Electronics/ab Connectors UKANET530014S2P

Description
Fine Screw Coupling Connector
Request a Quote Datasheet
Description
Fine Screw Coupling Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Fine Screw Coupling Connector

Fine Screw Coupling Connector

Buy Now
Circular Conn, Rcpt, 14S-2, Panel; Product Range Tt Electronics/ab Connectors - 78AC4827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-2, Panel; Product Range Tt Electronics/ab Connectors
78AC4827
Circular Conn, Rcpt, 14S-2, Panel; Product Range Tt Electronics/ab Connectors 78AC4827
CIRCULAR CONN, RCPT, 14S-2, PANEL; Product Range:UK-AN Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Arrangement:14S-2; Connector Body Material:Aluminium RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-2, PANEL; Product Range:UK-AN Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Arrangement:14S-2; Connector Body Material:Aluminium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UKANET530014S2P 78AC4827
Product Name Circular Conn, Rcpt, 14S-2, Panel; Product Range Tt Electronics/ab Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details