RESISTOR, 3.9 OHM, 7W, ±5%; Resistance:3.9ohm; Product Range:SQP Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 26M3456 |
| Product Name | Resistor, 3.9 Ohm, 7W, ±5%; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 3.9 ohms |
| Tolerance | 5 +/- % |