Welwyn Components, Ltd. Through Hole Wirewound Resistor, Sqp Series, 33 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn SQP7S-33RJB15

Description
Through Hole Wirewound Resistor, SQP Series, 33 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, SQP Series, 33 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Sqp Series, 33 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 26M3457 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sqp Series, 33 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
26M3457
Through Hole Wirewound Resistor, Sqp Series, 33 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 26M3457
Through Hole Wirewound Resistor, SQP Series, 33 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SQP Series, 33 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M3457
Product Name Through Hole Wirewound Resistor, Sqp Series, 33 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers