Welwyn Components, Ltd. Through Hole Wirewound Resistor, Sqp Series, 18 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn SQP7S-18RJB15

Description
Through Hole Wirewound Resistor, SQP Series, 18 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, SQP Series, 18 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Sqp Series, 18 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 26M3450 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sqp Series, 18 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
26M3450
Through Hole Wirewound Resistor, Sqp Series, 18 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 26M3450
Through Hole Wirewound Resistor, SQP Series, 18 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SQP Series, 18 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M3450
Product Name Through Hole Wirewound Resistor, Sqp Series, 18 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers