Welwyn Components, Ltd. Through Hole Wirewound Resistor, Sqp Series, 10 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn SQP7S-10RJB15

Description
Through Hole Wirewound Resistor, SQP Series, 10 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, SQP Series, 10 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Sqp Series, 10 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 26M3446 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sqp Series, 10 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
26M3446
Through Hole Wirewound Resistor, Sqp Series, 10 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 26M3446
Through Hole Wirewound Resistor, SQP Series, 10 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SQP Series, 10 ohm, 7 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M3446
Product Name Through Hole Wirewound Resistor, Sqp Series, 10 Ohm, 7 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7180RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details