Welwyn Components, Ltd. Through Hole Wirewound Resistor, Sqm Series, 68 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn SQM7-68RJB1

Description
Through Hole Wirewound Resistor, SQM Series, 68 ohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, SQM Series, 68 ohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Sqm Series, 68 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn - 45P4036 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sqm Series, 68 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
45P4036
Through Hole Wirewound Resistor, Sqm Series, 68 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn 45P4036
Through Hole Wirewound Resistor, SQM Series, 68 ohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SQM Series, 68 ohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45P4036
Product Name Through Hole Wirewound Resistor, Sqm Series, 68 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details