Welwyn Components, Ltd. Through Hole Metal Film Resistor, Sqm Series, 4.7 Kohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn SQM7-4K7JB1

Description
Through Hole Metal Film Resistor, SQM Series, 4.7 kohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, SQM Series, 4.7 kohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Sqm Series, 4.7 Kohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn - 45P4028 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sqm Series, 4.7 Kohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
45P4028
Through Hole Metal Film Resistor, Sqm Series, 4.7 Kohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn 45P4028
Through Hole Metal Film Resistor, SQM Series, 4.7 kohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SQM Series, 4.7 kohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45P4028
Product Name Through Hole Metal Film Resistor, Sqm Series, 4.7 Kohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details