The Through Hole Wirewound Resistor, SQM Series, features a resistance value of 100 Ohms and a power rating of 7 Watts. It has a tolerance of ±5% and can handle a maximum voltage of 500 V. This resistor is designed with a radial leaded configuration and is compliant with RoHS standards, ensuring it is free from hazardous substances. The construction includes a high purity ceramic rod with a wire element, providing high overload capability and flameproof characteristics. The ambient temperature range for operation is from -55°C to +155°C, making it suitable for a variety of applications. The resistor's terminations are made of copper with a 100% Sn finish, ensuring good solderability and mechanical strength. This product is ideal for engineers looking for reliable performance in demanding environments.
Through Hole Wirewound Resistor, SQM Series, 100 ohm, 7 W, - 5%, 500 V, Radial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 45P4015 |
| Product Name | Through Hole Wirewound Resistor, Sqm Series, 100 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |