Welwyn Components, Ltd. Through Hole Wirewound Resistor, Sqm Series, 22 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn SQM5-22RJB2

Description
Through Hole Wirewound Resistor, SQM Series, 22 ohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, SQM Series, 22 ohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Sqm Series, 22 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn - 45P3993 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sqm Series, 22 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
45P3993
Through Hole Wirewound Resistor, Sqm Series, 22 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn 45P3993
Through Hole Wirewound Resistor, SQM Series, 22 ohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SQM Series, 22 ohm, 5 W, - 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45P3993
Product Name Through Hole Wirewound Resistor, Sqm Series, 22 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers