Welwyn Components, Ltd. Resistor, 220 Ohm, 5W, ±5%; Resistance Tt Electronics/welwyn SQM5-220RJI

Description
RESISTOR, 220 OHM, 5W, ±5%; Resistance:220ohm; Product Range:SQM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 220 OHM, 5W, ±5%; Resistance:220ohm; Product Range:SQM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 220 Ohm, 5W, ±5%; Resistance Tt Electronics/welwyn - 45P3994 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220 Ohm, 5W, ±5%; Resistance Tt Electronics/welwyn
45P3994
Resistor, 220 Ohm, 5W, ±5%; Resistance Tt Electronics/welwyn 45P3994
RESISTOR, 220 OHM, 5W, ±5%; Resistance:220ohm; Product Range:SQM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Diameter:- RoHS Compliant: Yes

RESISTOR, 220 OHM, 5W, ±5%; Resistance:220ohm; Product Range:SQM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45P3994
Product Name Resistor, 220 Ohm, 5W, ±5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Mounting / Packaging Radial Leaded
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details